Grayhill, Inc. Switches -DIP Switches 76PSB05ST

Description
Manufacturer: Grayhill Inc. Category: Switches -DIP Switches Series: 76 Package: 76 Tube Product Status: Active Base Product Number: 76PSB Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole, Right Angle Pitch: 0.100" (2.54mm), Full Features: Tape Seal
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Category: Switches -DIP Switches Series: 76 Package: 76 Tube Product Status: Active Base Product Number: 76PSB Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole, Right Angle Pitch: 0.100" (2.54mm), Full Features: Tape Seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -DIP Switches
Switches -DIP Switches
Manufacturer: Grayhill Inc. Category: Switches -DIP Switches Series: 76 Package: 76 Tube Product Status: Active Base Product Number: 76PSB Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole, Right Angle Pitch: 0.100" (2.54mm), Full Features: Tape Seal

Manufacturer: Grayhill Inc.
Category: Switches -DIP Switches
Series: 76
Package: 76 Tube
Product Status: Active
Base Product Number: 76PSB
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole, Right Angle
Pitch: 0.100" (2.54mm), Full
Features: Tape Seal

Buy Now Datasheet
DIP Switches - GH7137-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7137-ND
DIP Switches GH7137-ND
Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76PSB05ST
DIP Switches / SIP Switches 76PSB05ST
DIP Switches / SIP Switches DIP Switch SPST (up is off) 5 Pos

DIP Switches / SIP Switches DIP Switch SPST (up is off) 5 Pos

Buy Now Datasheet
Switches - DIP Switches 76PSB05ST
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7137-ND 76PSB05ST 76PSB05ST
Product Name Switches -DIP Switches DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Side Actuated Lever(s) (Piano)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

A6RS Rotay DIP Switch - A6RS-101RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 2799847 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1-2319848-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details