Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
SWITCH PIANO DIP SPST 50MA 24V
DIP Switches / SIP Switches 8 switch sections SPST
DIP SWITCH, 0.1A, 50VDC, 8POS, THT ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 195-8MS-ND | 195-8MS | 195-8MS | 60AJ4795 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle |