CTS Corporation DIP Switches 218-2LPSTRF

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-218-2LPSTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 119-218-2LPSTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
DIP Switches - 119-218-2LPSTRFCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
Switches - DIP Switches 218-2LPSTRF
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
218-2LPSTRF
DIP Switches / SIP Switches 218-2LPSTRF
DIP Switches / SIP Switches 2 pos. Low Profile Btm Seal Tape Off

DIP Switches / SIP Switches 2 pos. Low Profile Btm Seal Tape Off

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> DIP Switches
218-2LPSTRF
Key/Switch >> DIP Switches 218-2LPSTRF
2Bit SPST 24V 25mA Black Slide (Standard),凹槽式 SMD-4P,3.7x5.8mm DIP Switches ROHS

2Bit SPST 24V 25mA Black Slide (Standard),凹槽式 SMD-4P,3.7x5.8mm DIP Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 119-218-2LPSTRFTR-ND 218-2LPSTRF 218-2LPSTRF 218-2LPSTRF
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Key/Switch >> DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319847-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Rotary Encoded DIP Switches - 337560 - RS Components, Ltd.
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
A6RS Rotay DIP Switch - A6RS-161RS-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers