CTS Corporation DIP Switches 219-5MST

Description
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2195MST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2195MST-ND
DIP Switches CT2195MST-ND
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches - 1376397-219-5MST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376397-219-5MST
Switches - DIP Switches 1376397-219-5MST
Win Source Part Number: 1376397-219-5MST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 219 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 5 Contact Material: Beryllium Copper Voltage Rating: 20VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 2,000 Cycles Height Above Board: 0.170" (4.33mm) Actuator Level: Raised Washable: Yes Length: 0.558" (14.17mm)

Win Source Part Number: 1376397-219-5MST
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 219
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 5
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Electrical Life: 2,000 Cycles
Height Above Board: 0.170" (4.33mm)
Actuator Level: Raised
Washable: Yes
Length: 0.558" (14.17mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-5MST
DIP Switches / SIP Switches 219-5MST
DIP Switches / SIP Switches SPST 5 switch sections

DIP Switches / SIP Switches SPST 5 switch sections

Buy Now Datasheet
Switches - DIP Switches 219-5MST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 5Pos, Smd Rohs Compliant Cts - 60AJ4831 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 5Pos, Smd Rohs Compliant Cts
60AJ4831
Dip Switch, 0.1A, 50Vdc, 5Pos, Smd Rohs Compliant Cts 60AJ4831
DIP SWITCH, 0.1A, 50VDC, 5POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 5POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2195MST-ND 1376397-219-5MST 219-5MST 219-5MST 60AJ4831
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 5Pos, Smd Rohs Compliant Cts
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6D/A6DR Slide/Piano DIP Switch - A6D-7100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 19.8 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
DIP Switch - 2-2396234-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details