CTS Corporation DIP Switches 219-3MSTRF

Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-3MSTRF-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
219-3MSTRF-ND
DIP Switches 219-3MSTRF-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches -DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -DIP Switches
Switches -DIP Switches
Manufacturer: CTS Electrocomponents Category: Switches -DIP Switches Package: Tape & Reel (TR) Product Status: Active Circuit: SPST Number of Positions: 3 Current Rating (Amps): 100mA Voltage Rating: 20VDC Actuator Type: Slide (Standard) Actuator Level: Raised

Manufacturer: CTS Electrocomponents
Category: Switches -DIP Switches
Package: Tape & Reel (TR)
Product Status: Active
Circuit: SPST
Number of Positions: 3
Current Rating (Amps): 100mA
Voltage Rating: 20VDC
Actuator Type: Slide (Standard)
Actuator Level: Raised

Buy Now Datasheet
Switches - DIP Switches 219-3MSTRF
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 219-3MSTRF-ND 219-3MSTRF
Product Name DIP Switches Switches -DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 1759602P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
A6H Slide DIP Switch - A6H-2101-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details