CTS Corporation Switches - DIP Switches 208-4

Description
Win Source Part Number: 1376419-208-4 Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 208 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Tin Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 2,000 Cycles Body Material: Plastic Height Above Board: 0.334" (8.48mm) Actuator Level: Raised Washable: No Length: 0.486" (12.34mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376419-208-4 Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 208 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Tin Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 2,000 Cycles Body Material: Plastic Height Above Board: 0.334" (8.48mm) Actuator Level: Raised Washable: No Length: 0.486" (12.34mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376419-208-4 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376419-208-4
Switches - DIP Switches 1376419-208-4
Win Source Part Number: 1376419-208-4 Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 208 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Tin Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 2,000 Cycles Body Material: Plastic Height Above Board: 0.334" (8.48mm) Actuator Level: Raised Washable: No Length: 0.486" (12.34mm)

Win Source Part Number: 1376419-208-4
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: CTS Electrocomponents
Series: 208
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Tin
Number of Positions: 4
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 2,000 Cycles
Body Material: Plastic
Height Above Board: 0.334" (8.48mm)
Actuator Level: Raised
Washable: No
Length: 0.486" (12.34mm)

Buy Now Datasheet
DIP Switches - CT2084-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2084-ND
DIP Switches CT2084-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 208-4
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
208-4
DIP Switches / SIP Switches 208-4
DIP Switches / SIP Switches SPST 4 switch sections

DIP Switches / SIP Switches SPST 4 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376419-208-4 CT2084-ND 208-4 208-4
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-7102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1-2319848-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details