CTS Corporation DIP Switches 218-4LPSTRF

Description
SWITCH SLIDE DIP SPST 0.025A 24V
Request a Quote Datasheet
Description
SWITCH SLIDE DIP SPST 0.025A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-218-4LPSTRFCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
DIP Switches - 119-218-4LPSTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
DIP Switches - 119-218-4LPSTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 218-4LPSTRF - 814224-218-4LPSTRF - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 218-4LPSTRF
814224-218-4LPSTRF
DIP Switches - 218-4LPSTRF 814224-218-4LPSTRF
Manufacturer: CTS Electrocomponents Win Source Part Number: 814224-218-4LPSTRF Packaging: Reel Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 24VDC Height Above Board: 0.104" (2.65mm) Length: 0.246" (6.25mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -55°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA

Manufacturer: CTS Electrocomponents
Win Source Part Number: 814224-218-4LPSTRF
Packaging: Reel
Number of Positions: 4
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Mounting Style: SMD
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.104" (2.65mm)
Length: 0.246" (6.25mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -55°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA

Buy Now
Futian, Shenzhen, China
Key/Switch >> DIP Switches
218-4LPSTRF
Key/Switch >> DIP Switches 218-4LPSTRF
4Bit SPST 24V 25mA SMD-8P,5.8x6.3mm DIP Switches ROHS

4Bit SPST 24V 25mA SMD-8P,5.8x6.3mm DIP Switches ROHS

Supplier's Site Datasheet
Switches - DIP Switches 218-4LPSTRF
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
218-4LPSTRF
DIP Switches / SIP Switches 218-4LPSTRF
DIP Switches / SIP Switches 4 pos. low profile Btm Seal Tape Off

DIP Switches / SIP Switches 4 pos. low profile Btm Seal Tape Off

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 119-218-4LPSTRFCT-ND 814224-218-4LPSTRF 218-4LPSTRF 218-4LPSTRF 218-4LPSTRF
Product Name DIP Switches DIP Switches - 218-4LPSTRF Key/Switch >> DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
A6SN Slide DIP Switch - A6SN-6101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switches - 486-3-160-948DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details