CTS Corporation DIP Switches 219-9MST

Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2199MST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2199MST-ND
DIP Switches CT2199MST-ND
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches 219-9MST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 9Pos, Smd Rohs Compliant Cts - 60AJ4837 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 9Pos, Smd Rohs Compliant Cts
60AJ4837
Dip Switch, 0.1A, 50Vdc, 9Pos, Smd Rohs Compliant Cts 60AJ4837
DIP SWITCH, 0.1A, 50VDC, 9POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 9POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-9MST
DIP Switches / SIP Switches 219-9MST
DIP Switches / SIP Switches SPST 9 switch sections

DIP Switches / SIP Switches SPST 9 switch sections

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2199MST-ND 219-9MST 60AJ4837 219-9MST
Product Name DIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 9Pos, Smd Rohs Compliant Cts DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6HF Slide DIP Switch - A6HF-6102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 8.75 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-944DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1-5161390-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers