CTS Corporation DIP Switches - 206-12ST 206-12ST

Description
Manufacturer: CTS Corporation Win Source Part Number: 1122889-206-12ST Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS Corporation Win Source Part Number: 1122889-206-12ST Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-12ST - 1122889-206-12ST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 206-12ST
1122889-206-12ST
DIP Switches - 206-12ST 1122889-206-12ST
Manufacturer: CTS Corporation Win Source Part Number: 1122889-206-12ST Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: CTS Corporation
Win Source Part Number: 1122889-206-12ST
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
DIP Switches - CT20612ST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT20612ST-ND
DIP Switches CT20612ST-ND
Dip Switch SPST 12 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 12 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 206-12ST
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-12ST
DIP Switches / SIP Switches 206-12ST
DIP Switches / SIP Switches SPST 12 switch sections

DIP Switches / SIP Switches SPST 12 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1122889-206-12ST CT20612ST-ND 206-12ST 206-12ST
Product Name DIP Switches - 206-12ST DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337532 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1-2319747-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
A6TN Slide DIP Switch - A6TN-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers