CTS Corporation Switches - DIP Switches 204-211ST

Description
Win Source Part Number: 1376373-204-211ST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 204 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 1 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: DPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 5,000 Cycles Body Material: Plastic Height Above Board: 0.394" (10.00mm) Actuator Level: Raised Washable: Yes Length: 0.286" (7.26mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376373-204-211ST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 204 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 1 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: DPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 5,000 Cycles Body Material: Plastic Height Above Board: 0.394" (10.00mm) Actuator Level: Raised Washable: Yes Length: 0.286" (7.26mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376373-204-211ST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376373-204-211ST
Switches - DIP Switches 1376373-204-211ST
Win Source Part Number: 1376373-204-211ST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 204 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 1 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: DPST Actuator Type: Slide (Standard) Termination Style: Gull Wing Electrical Life: 5,000 Cycles Body Material: Plastic Height Above Board: 0.394" (10.00mm) Actuator Level: Raised Washable: Yes Length: 0.286" (7.26mm)

Win Source Part Number: 1376373-204-211ST
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 204
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Gold
Number of Positions: 1
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: DPST
Actuator Type: Slide (Standard)
Termination Style: Gull Wing
Electrical Life: 5,000 Cycles
Body Material: Plastic
Height Above Board: 0.394" (10.00mm)
Actuator Level: Raised
Washable: Yes
Length: 0.286" (7.26mm)

Buy Now Datasheet
DIP Switches - CT204211ST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT204211ST-ND
DIP Switches CT204211ST-ND
Dip Switch DPST 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Dip Switch DPST 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 1Pos, Smd Rohs Compliant Cts - 60AJ4798 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 1Pos, Smd Rohs Compliant Cts
60AJ4798
Dip Switch, 0.1A, 50Vdc, 1Pos, Smd Rohs Compliant Cts 60AJ4798
DIP SWITCH, 0.1A, 50VDC, 1POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 1POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
204-211ST
DIP Switches / SIP Switches 204-211ST
DIP Switches / SIP Switches DPST 1 switch sections

DIP Switches / SIP Switches DPST 1 switch sections

Buy Now Datasheet
Switches - DIP Switches 204-211ST
SWITCH SLIDE DIP DPST 50MA 24V

SWITCH SLIDE DIP DPST 50MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376373-204-211ST CT204211ST-ND 60AJ4798 204-211ST 204-211ST
Product Name Switches - DIP Switches DIP Switches Dip Switch, 0.1A, 50Vdc, 1Pos, Smd Rohs Compliant Cts DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 1
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319764-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6RS Rotay DIP Switch - A6RS-161RF-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers