CTS Corporation DIP Switches - 193-4MSR 193-4MSR

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 809358-193-4MSR Packaging: Reel Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: Surface Mount, Right Angle Features: Epoxy Sealed Terminals Contact Finish: Gold Voltage Rating: 24VDC Height Above Board: 0.359" (9.12mm) Length: 0.486" (12.34mm) Body Material: Plastic Circuit: SPST Actuator Type: Piano Electrical Life: 7,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited) Current Rating (Amps): 50mA
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 809358-193-4MSR Packaging: Reel Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: Surface Mount, Right Angle Features: Epoxy Sealed Terminals Contact Finish: Gold Voltage Rating: 24VDC Height Above Board: 0.359" (9.12mm) Length: 0.486" (12.34mm) Body Material: Plastic Circuit: SPST Actuator Type: Piano Electrical Life: 7,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited) Current Rating (Amps): 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 193-4MSR - 809358-193-4MSR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 193-4MSR
809358-193-4MSR
DIP Switches - 193-4MSR 809358-193-4MSR
Manufacturer: CTS Electrocomponents Win Source Part Number: 809358-193-4MSR Packaging: Reel Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: Surface Mount, Right Angle Features: Epoxy Sealed Terminals Contact Finish: Gold Voltage Rating: 24VDC Height Above Board: 0.359" (9.12mm) Length: 0.486" (12.34mm) Body Material: Plastic Circuit: SPST Actuator Type: Piano Electrical Life: 7,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited) Current Rating (Amps): 50mA

Manufacturer: CTS Electrocomponents
Win Source Part Number: 809358-193-4MSR
Packaging: Reel
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: Surface Mount, Right Angle
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Voltage Rating: 24VDC
Height Above Board: 0.359" (9.12mm)
Length: 0.486" (12.34mm)
Body Material: Plastic
Circuit: SPST
Actuator Type: Piano
Electrical Life: 7,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 350
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50mA

Buy Now
DIP Switches - 119-193-4MSRCT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-193-4MSRCT-ND
DIP Switches 119-193-4MSRCT-ND
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Buy Now Datasheet
DIP Switches - 119-193-4MSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Buy Now Datasheet
DIP Switches - 119-193-4MSRTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-193-4MSRTR-ND
DIP Switches 119-193-4MSRTR-ND
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 193-4MSR
SWITCH PIANO DIP SPST 50MA 24V

SWITCH PIANO DIP SPST 50MA 24V

Supplier's Site
DIP Switch Single Pole Single Throw 4 Piano 0.05 Amp 24 Volt - 221-193-4MSR - Utmel Electronic Limited
Hong Kong, China
DIP Switch Single Pole Single Throw 4 Piano 0.05 Amp 24 Volt
221-193-4MSR
DIP Switch Single Pole Single Throw 4 Piano 0.05 Amp 24 Volt 221-193-4MSR
DIP Switch Single Pole Single Throw 4 Piano 0.05 Amp 24 Volt

DIP Switch Single Pole Single Throw 4 Piano 0.05 Amp 24 Volt

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
193-4MSR
DIP Switches / SIP Switches 193-4MSR
DIP Switches / SIP Switches 4 switch sections SPST

DIP Switches / SIP Switches 4 switch sections SPST

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts - 60AJ4790 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts
60AJ4790
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts 60AJ4790
DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 809358-193-4MSR 119-193-4MSRCT-ND 193-4MSR 221-193-4MSR 193-4MSR 60AJ4790
Product Name DIP Switches - 193-4MSR DIP Switches Switches - DIP Switches DIP Switch Single Pole Single Throw 4 Piano 0.05 Amp 24 Volt DIP Switches / SIP Switches Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts
Number of Positions Available 4 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
Rotary Encoded DIP Switches - 1759624 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-6104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers