Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer: CTS Electrocomponents
Win Source Part Number: 1123015-218-6LPST
Packaging: Tube
Number of Positions: 6
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Mounting Style: SMD
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Height Above Board: 0.104" (2.65mm)
Length: 0.346" (8.79mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.analog.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 55
MSL Level: Not Applicable
Current Rating (Amps): 25mA
DIP Switches / SIP Switches SPST 6 switch sections
DIP SWITCH, 0.1A, 50VDC, 6POS, SMD ROHS COMPLIANT: YES
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT2186LPST-ND | 1123015-218-6LPST | 218-6LPST | 60AJ4814 | 218-6LPST |
| Product Name | DIP Switches | DIP Switches - 218-6LPST | DIP Switches / SIP Switches | Dip Switch, 0.1A, 50Vdc, 6Pos, Smd Rohs Compliant Cts | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps |