Manufacturer: CTS Electrocomponents
Win Source Part Number: 1121552-193-5MS
Packaging: Tube
Number of Positions: 5
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Voltage Rating: 24VDC
Height Above Board: 0.359" (9.12mm)
Length: 0.586" (14.88mm)
Body Material: Plastic
Circuit: SPST
Actuator Type: Piano
Electrical Life: 7,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: Not Applicable
Current Rating (Amps): 50mA
Dip Switch SPST 5 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC
DIP Switches / SIP Switches 5 switch sections SPST
SWITCH PIANO DIP SPST 50MA 24V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1121552-193-5MS | CT1935MS-ND | 193-5MS | 193-5MS |
| Product Name | DIP Switches - 193-5MS | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 5 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts |