CTS Corporation DIP Switches - 219-6LPSTR 219-6LPSTR

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 809378-219-6LPSTR Packaging: Reel Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.160" (4.06mm) Length: 0.658" (16.71mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -55°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 809378-219-6LPSTR Packaging: Reel Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.160" (4.06mm) Length: 0.658" (16.71mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -55°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-6LPSTR - 809378-219-6LPSTR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-6LPSTR
809378-219-6LPSTR
DIP Switches - 219-6LPSTR 809378-219-6LPSTR
Manufacturer: CTS Electrocomponents Win Source Part Number: 809378-219-6LPSTR Packaging: Reel Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.160" (4.06mm) Length: 0.658" (16.71mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -55°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA

Manufacturer: CTS Electrocomponents
Win Source Part Number: 809378-219-6LPSTR
Packaging: Reel
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.160" (4.06mm)
Length: 0.658" (16.71mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -55°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA

Buy Now
DIP Switches - 119-219-6LPSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-6LPSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-6LPSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-219-6LPSTR-ND
DIP Switches 119-219-6LPSTR-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches 219-6LPSTR
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> DIP Switches
219-6LPSTR
Key/Switch >> DIP Switches 219-6LPSTR
6Bit SPST 20V 100mA SMD-12P,6.7x16.7mm DIP Switches ROHS

6Bit SPST 20V 100mA SMD-12P,6.7x16.7mm DIP Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-6LPSTR
DIP Switches / SIP Switches 219-6LPSTR
DIP Switches / SIP Switches 6 switch sections SPST

DIP Switches / SIP Switches 6 switch sections SPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 809378-219-6LPSTR 119-219-6LPSTRCT-ND 219-6LPSTR 219-6LPSTR 219-6LPSTR
Product Name DIP Switches - 219-6LPSTR DIP Switches Switches - DIP Switches Key/Switch >> DIP Switches DIP Switches / SIP Switches
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Max DC Voltage Rating 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-946-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6S-H Slide DIP Switch - A6S-0101-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers