CTS Corporation DIP Switches - 206-2RAST 206-2RAST

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 854524-206-2RAST Series: 206RA Features: Dip Switch 2 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 206002RAST, 2062RAST, CT2062RAST, CT2062RAST-NDR
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 854524-206-2RAST Series: 206RA Features: Dip Switch 2 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 206002RAST, 2062RAST, CT2062RAST, CT2062RAST-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-2RAST - 854524-206-2RAST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 206-2RAST
854524-206-2RAST
DIP Switches - 206-2RAST 854524-206-2RAST
Manufacturer: CTS Electrocomponents Win Source Part Number: 854524-206-2RAST Series: 206RA Features: Dip Switch 2 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 206002RAST, 2062RAST, CT2062RAST, CT2062RAST-NDR

Manufacturer: CTS Electrocomponents
Win Source Part Number: 854524-206-2RAST
Series: 206RA
Features: Dip Switch 2 Position Actuator
Package: Tube
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
Other Part Number: 206002RAST, 2062RAST, CT2062RAST, CT2062RAST-NDR

Buy Now Datasheet
DIP Switches - CT2062RAST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2062RAST-ND
DIP Switches CT2062RAST-ND
Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-2RAST
DIP Switches / SIP Switches 206-2RAST
DIP Switches / SIP Switches SPST Right Angle 2 switch sections

DIP Switches / SIP Switches SPST Right Angle 2 switch sections

Buy Now Datasheet
Switches - DIP Switches 206-2RAST
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 854524-206-2RAST CT2062RAST-ND 206-2RAST 206-2RAST
Product Name DIP Switches - 206-2RAST DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Actuator Specifications Slide Actuator(s)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 1-1825059-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-160-950DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details