Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Win Source Part Number: 1376363-210-3MS
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 210
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 3
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 1,000 Cycles
Height Above Board: 0.190" (4.83mm)
Actuator Level: Raised
Washable: No
Length: 0.358" (9.09mm)
SWITCH SLIDE DIP SPST 100MA 20V
DIP SWITCH, 0.1A, 50VDC, 3POS, THT ROHS COMPLIANT: YES
DIP Switches / SIP Switches 3 switch sections SPST
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT2103MS-ND | 1376363-210-3MS | 210-3MS | 60AJ4807 | 210-3MS |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | Dip Switch, 0.1A, 50Vdc, 3Pos, Tht Rohs Compliant Cts | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | ||||
| Max Current Rating | 0.1000 amps | 0.1000 amps |