CTS Corporation DIP Switches - 219-3LPST 219-3LPST

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 905932-219-3LPST Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: CT2193LPST, 219003LPST, 2193LPST, CT2193LPST-NDR
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 905932-219-3LPST Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: CT2193LPST, 219003LPST, 2193LPST, CT2193LPST-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-3LPST - 905932-219-3LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-3LPST
905932-219-3LPST
DIP Switches - 219-3LPST 905932-219-3LPST
Manufacturer: CTS Electrocomponents Win Source Part Number: 905932-219-3LPST Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: CT2193LPST, 219003LPST, 2193LPST, CT2193LPST-NDR

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905932-219-3LPST
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: CT2193LPST, 219003LPST, 2193LPST, CT2193LPST-NDR

Buy Now Datasheet
DIP Switches - CT2193LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2193LPST-ND
DIP Switches CT2193LPST-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches 219-3LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-3LPST
DIP Switches / SIP Switches 219-3LPST
DIP Switches / SIP Switches SPST 3 switch sections

DIP Switches / SIP Switches SPST 3 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 905932-219-3LPST CT2193LPST-ND 219-3LPST 219-3LPST
Product Name DIP Switches - 219-3LPST DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Actuator Specifications Slide Actuator(s)
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-941DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-2319848-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6S-H Slide DIP Switch - A6S-0101-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details