Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Win Source Part Number: 1376359-209-4LPST
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 209
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 4
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 2,000 Cycles
Height Above Board: 0.180" (4.57mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.458" (11.63mm)
4Bit SPST 20V 100mA Plugin DIP Switches ROHS
DIP SWITCH, 0.1A, 50VDC, 4POS, THT ROHS COMPLIANT: YES
DIP Switches / SIP Switches SPST 4 switch sections
SWITCH SLIDE DIP SPST 100MA 20V
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT2094LPST-ND | 1376359-209-4LPST | 209-4LPST | 60AJ4806 | 209-4LPST | 209-4LPST |
| Product Name | DIP Switches | Switches - DIP Switches | Key/Switch >> DIP Switches | Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant Cts | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||||
| Other Terminal Type | Through Hole | |||||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |