Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
DIP Switches / SIP Switches SPST 2 switch sections
Switch DIP OFF ON SPST 2 Piano 0.05A 24VDC PC Pins 2000Cycles 2.54mm Thru-Hole Tube
SWITCH PIANO DIP SPST 50MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT1952MST-ND | 195-2MST | 221-195-2MST | 195-2MST |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switch DIP OFF ON SPST 2 Piano 0.05A 24VDC PC Pins 2000Cycles 2.54mm Thru-Hole Tube | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | |||
| Max Current Rating | 0.0500 amps |