Grayhill, Inc. DIP Switches 76PSB12ST

Description
Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7110-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7110-ND
DIP Switches GH7110-ND
Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
Switch, Dip, 12 Pos, Spst, Piano; No. Of Circuits Grayhill - 33K2667 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 12 Pos, Spst, Piano; No. Of Circuits Grayhill
33K2667
Switch, Dip, 12 Pos, Spst, Piano; No. Of Circuits Grayhill 33K2667
SWITCH, DIP, 12 POS, SPST, PIANO; No. of Circuits:12Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Pitch Spacing:2.54mmRoHS Compliant: Yes

SWITCH, DIP, 12 POS, SPST, PIANO; No. of Circuits:12Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Pitch Spacing:2.54mmRoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches 76PSB12ST
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76PSB12ST
DIP Switches / SIP Switches 76PSB12ST
DIP Switches / SIP Switches DIP Switch SPST (up is off) 12 Pos

DIP Switches / SIP Switches DIP Switch SPST (up is off) 12 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7110-ND 33K2667 76PSB12ST 76PSB12ST
Product Name DIP Switches Switch, Dip, 12 Pos, Spst, Piano; No. Of Circuits Grayhill Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-435470-4 - TE Connectivity
Specs
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Multiple Single Pole - Double Throw
View Details
4 suppliers
A6HR Piano DIP Switch - A6HR-0104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 13.83 x 6.75 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP & SIP Switches - 1156306 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details