Win Source Part Number: 1376421-206-6ST
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: CTS Electrocomponents
Series: 206
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Gold
Number of Positions: 6
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Body Material: Plastic
Height Above Board: 0.334" (8.48mm)
Actuator Level: Raised
Washable: Yes
Length: 0.686" (17.42mm)
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
DIP Switches / SIP Switches 6 switch sections SPST
SWITCH SLIDE DIP SPST 50MA 24V
DIP SWITCH, 0.1A, 50VDC, 6POS, THT ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376421-206-6ST | CT2066ST-ND | 206-6ST | 206-6ST | 60AJ4802 |
| Product Name | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, 0.1A, 50Vdc, 6Pos, Tht Rohs Compliant Cts |
| Number of Positions Available | 6 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | |||
| Max DC Voltage Rating | 24 volts | 24 volts | |||
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) |