CTS Corporation DIP Switches 204-10ST

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT20410ST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT20410ST-ND
DIP Switches CT20410ST-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
DIP Switches - 204-10ST - 854516-204-10ST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 204-10ST
854516-204-10ST
DIP Switches - 204-10ST 854516-204-10ST
Manufacturer: CTS Electrocomponents Win Source Part Number: 854516-204-10ST Series: 204 Features: Dip Switch 10 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 204010ST, 20410ST, CT20410ST, CT20410ST-NDR

Manufacturer: CTS Electrocomponents
Win Source Part Number: 854516-204-10ST
Series: 204
Features: Dip Switch 10 Position Actuator
Package: Tube
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
Other Part Number: 204010ST, 20410ST, CT20410ST, CT20410ST-NDR

Buy Now Datasheet
Switches - DIP Switches 204-10ST
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
204-10ST
DIP Switches / SIP Switches 204-10ST
DIP Switches / SIP Switches 10 switch sections SPST

DIP Switches / SIP Switches 10 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT20410ST-ND 854516-204-10ST 204-10ST 204-10ST
Product Name DIP Switches DIP Switches - 204-10ST Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-435470-4 - TE Connectivity
Specs
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Multiple Single Pole - Double Throw
View Details
4 suppliers
DIP Switches - SW905-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
DIP Switches - 486-3-160-939DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details