Win Source Part Number: 1376388-193-8MSR
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 193
Package: Tape & Reel
Product Status: Active
Features: Epoxy Sealed Terminals
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Gold
Number of Positions: 8
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Piano
Termination Style: Gull Wing
Electrical Life: 7,000 Cycles
Body Material: Plastic
Height Above Board: 0.359" (9.12mm)
Actuator Level: Raised
Washable: No
Length: 0.886" (22.50mm)
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC
DIP SWITCH, 0.1A, 50VDC, 8POS, SMD ROHS COMPLIANT: YES
DIP Switches / SIP Switches 8 switch sections SPST
SWITCH PIANO DIP SPST 50MA 24V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376388-193-8MSR | 119-193-8MSRDKR-ND | 60AJ4791 | 193-8MSR | 193-8MSR |
| Product Name | Switches - DIP Switches | DIP Switches | Dip Switch, 0.1A, 50Vdc, 8Pos, Smd Rohs Compliant Cts | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 8 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | |||
| Max DC Voltage Rating | 24 volts | 24 volts |