Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Win Source Part Number: 1376362-206-5ST
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: CTS Electrocomponents
Series: 206
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Gold
Number of Positions: 5
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Body Material: Plastic
Height Above Board: 0.334" (8.48mm)
Actuator Level: Raised
Washable: Yes
Length: 0.586" (14.88mm)
SWITCH SLIDE DIP SPST 50MA 24V
206 Series SPST 5 Position Raised Slide Epoxy Seal Through Hole Dip Switch
DIP Switches / SIP Switches SPST 5 switch sections
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT2065ST-ND | 1376362-206-5ST | 206-5ST | 221-206-5ST | 206-5ST |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | 206 Series SPST 5 Position Raised Slide Epoxy Seal Through Hole Dip Switch | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | ||||
| Max Current Rating | 0.0500 amps | 0.0500 amps |