Grayhill, Inc. DIP Switches 76PSB05T

Description
Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7138-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7138-ND
DIP Switches GH7138-ND
Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 5 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Grayhill Inc. Category: Switches DIP Switches Series: 76 Product Status: Active Circuit: SPST Number of Positions: 5 Current Rating (Amps): 150mA Mounting Type: Through Hole, Right Angle Termination Style: PC Pin Pitch: 0.100" (2.54mm), Full

Manufacturer: Grayhill Inc.
Category: Switches DIP Switches
Series: 76
Product Status: Active
Circuit: SPST
Number of Positions: 5
Current Rating (Amps): 150mA
Mounting Type: Through Hole, Right Angle
Termination Style: PC Pin
Pitch: 0.100" (2.54mm), Full

Buy Now Datasheet
Switches - DIP Switches 76PSB05T
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
76PSB05T
DIP Switches/SIP Switches 76PSB05T
DIP Switches/SIP Switches DIP Switch SPST (up is off) 5 Pos

DIP Switches/SIP Switches DIP Switch SPST (up is off) 5 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7138-ND 76PSB05T 76PSB05T
Product Name DIP Switches Switches DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-8102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 11.39 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 321082 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1571983-8 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switches - 486-3-160-943DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details