CTS Corporation DIP Switches 219-3LPSTR

Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote
Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 219-3LPSTR is a surface mount DIP switch from Win Source Electronics, designed for applications requiring compact size and reliability. It features a SPST configuration with three switch positions and a low-profile actuator. The switch has a contact resistance of 25 milliohms initially and 50 milliohms at the end of life, ensuring low power loss during operation. It is rated for an insulation resistance of 1000 megohms and can withstand a dielectric strength of 500 VAC for one minute. This product is suitable for environments with operating temperatures ranging from -55°C to +85°C and is compliant with RoHS standards. The switch is packaged in anti-static tubes or tape and reel, making it convenient for automated assembly processes. Its design includes a removable tape seal that allows for compatibility with IR vapor phase or wave soldering processes, as well as board washing. The 219-3LPSTR is ideal for use in server, security, and HVAC systems, providing durability and ease of integration into various electronic devices.

Datasheet Summary
Powered by GS/AI

The 219-3LPSTR is a surface mount DIP switch from Win Source Electronics, designed for applications requiring compact size and reliability. It features a SPST configuration with three switch positions and a low-profile actuator. The switch has a contact resistance of 25 milliohms initially and 50 milliohms at the end of life, ensuring low power loss during operation. It is rated for an insulation resistance of 1000 megohms and can withstand a dielectric strength of 500 VAC for one minute. This product is suitable for environments with operating temperatures ranging from -55°C to +85°C and is compliant with RoHS standards. The switch is packaged in anti-static tubes or tape and reel, making it convenient for automated assembly processes. Its design includes a removable tape seal that allows for compatibility with IR vapor phase or wave soldering processes, as well as board washing. The 219-3LPSTR is ideal for use in server, security, and HVAC systems, providing durability and ease of integration into various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-219-3LPSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-3LPSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-219-3LPSTR-ND
DIP Switches 119-219-3LPSTR-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-3LPSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 219-3LPSTR - 854588-219-3LPSTR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-3LPSTR
854588-219-3LPSTR
DIP Switches - 219-3LPSTR 854588-219-3LPSTR
Manufacturer: CTS Electrocomponents Win Source Part Number: 854588-219-3LPSTR Series: 219 Features: Dip Switch 3 Position Actuator Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: 219003LPSTR, 2193LPSTR, 219-003LPSTR, 219-3LPSTR-ND, Q6447150, CT3115DKR, CT3115TR, CT3115CT

Manufacturer: CTS Electrocomponents
Win Source Part Number: 854588-219-3LPSTR
Series: 219
Features: Dip Switch 3 Position Actuator
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 219003LPSTR, 2193LPSTR, 219-003LPSTR, 219-3LPSTR-ND, Q6447150, CT3115DKR, CT3115TR, CT3115CT

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts - 60AJ4823 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts
60AJ4823
Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts 60AJ4823
DIP SWITCH, 0.1A, 50VDC, 3POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 3POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> DIP Switches
219-3LPSTR
Key/Switch >> DIP Switches 219-3LPSTR
3Bit SPST 20V 100mA Plugin DIP Switches ROHS

3Bit SPST 20V 100mA Plugin DIP Switches ROHS

Supplier's Site Datasheet
Switches - DIP Switches 219-3LPSTR
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-3LPSTR
DIP Switches / SIP Switches 219-3LPSTR
DIP Switches / SIP Switches 3 switch sections SPST

DIP Switches / SIP Switches 3 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 119-219-3LPSTRDKR-ND 854588-219-3LPSTR 60AJ4823 219-3LPSTR 219-3LPSTR 219-3LPSTR
Product Name DIP Switches DIP Switches - 219-3LPSTR Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts Key/Switch >> DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825059-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
Rotary Encoded DIP Switches - 337560 - RS Components, Ltd.
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
A6FR Piano DIP Switch - A6FR-4101 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 11.72 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers