TE Connectivity DIP Switch 435626-1

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Gold DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 7.36 MM  [.29 INCH ] Length : 12.19 MM  [.48 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Glass-Filled Polyester Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : Red Band "Off" Position \ Red Band "On" Position, White dot identifies pin 1., White Rockers and Characters. Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 25 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Gold DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 7.36 MM  [.29 INCH ] Length : 12.19 MM  [.48 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Glass-Filled Polyester Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : Red Band "Off" Position \ Red Band "On" Position, White dot identifies pin 1., White Rockers and Characters. Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 25 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 435626-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
435626-1
DIP Switch 435626-1
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Gold DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 7.36 MM  [.29 INCH ] Length : 12.19 MM  [.48 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Glass-Filled Polyester Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : Red Band "Off" Position \ Red Band "On" Position, White dot identifies pin 1., White Rockers and Characters. Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 25 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 4
  • Number of Switches : 4

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Gold
  • DIP & SIP Switch Contact Current Rating (AMP) : 1.5
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Dimensions


  • Height : 7.36 MM  [.29 INCH ]
  • Length : 12.19 MM  [.48 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 50

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : Glass-Filled Polyester
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole
  • Mounting Angle : Vertical

Other


  • Comment : Red Band "Off" Position \ Red Band "On" Position, White dot identifies pin 1., White Rockers and Characters.

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 25

Product Type Features


  • Actuator Style : Recessed Rocker
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : No

Termination Features


  • Termination Post Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 450-1879-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1879-ND
DIP Switches 450-1879-ND
Dip Switch SPST 4 Position Through Hole Rocker Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole Rocker Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 435626-1
SWITCH ROCKER DIP SPST 25MA 24V

SWITCH ROCKER DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
435626-1
DIP Switches / SIP Switches 435626-1
DIP Switches / SIP Switches LOW PROFILE DIP SW 4POS N AU

DIP Switches / SIP Switches LOW PROFILE DIP SW 4POS N AU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 435626-1 450-1879-ND 435626-1 435626-1
Product Name DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1.5 amps 0.0250 amps
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825006-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1-1825058-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
7 suppliers