CTS Corporation DIP Switches 218-12LPSTF

Description
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 218-12LPSTF-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
218-12LPSTF-ND
DIP Switches 218-12LPSTF-ND
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 218-12LPSTF - 905922-218-12LPSTF - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 218-12LPSTF
905922-218-12LPSTF
DIP Switches - 218-12LPSTF 905922-218-12LPSTF
Manufacturer: CTS Electrocomponents Win Source Part Number: 905922-218-12LPSTF Series: 218 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.50.9065 Other Part Number: 218012LPSTF, 21812LPSTF

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905922-218-12LPSTF
Series: 218
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.50.9065
Other Part Number: 218012LPSTF, 21812LPSTF

Buy Now Datasheet
Switches - DIP Switches 218-12LPSTF
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 218-12LPSTF-ND 905922-218-12LPSTF 218-12LPSTF
Product Name DIP Switches DIP Switches - 218-12LPSTF Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-9100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 22.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers