Shenzhen Shengyu Electronics Technology Limited Datasheets for DIP Switches

Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more

Page: 1 2 3 4 5
Product Name Notes
DIP 4P STANDARD VERTICAL PROFILE
DIP 8P STANDARD VERTICAL PROFILE
DIP 9P STANDARD VERTICAL PROFILE
DIP ROTARY
DIP SWITCH, SPST, 1.27 PITCH, FL
DIP SWITCH, SPST, 2.54 PITCH, FL
DIP SWITCH, SPST, 2.54 PITCH, RA
DR75-AMP-10R
DR75-AMSF-10R
E STACK PIANO 10P G LONG T&R PD
E STACK PIANO 2P G LONG T&R PD O
E STACK PIANO 8P G LONG TUBE PD
END STACK DIP 10P G RECESS SEAL
END STACK DIP 10P J RAISED T&R
END STACK DIP 10P J RECESS SEAL
END STACK DIP 2P G RECESS TUBE
END STACK DIP 2P J RAISED T&R
END STACK DIP 8P G RAISED TUBE
END STACK DIP 8P G RECESS SEAL T
END STACK DIP 8P J RAISED TUBE
END STACK DIP 8P J RECESS TUBE
END STACK DIP2PGRECESSSEALT&R
PIANO 10P G LONG TUBE PD OFF
PIANO 10P G SHORT SEAL T&R PD OF
PIANO 2P G SHORT SEAL T&R PD OFF
PIANO 2P G SHORT SEAL T&R PD ON
PIANO 2P G SHORT SEAL TUB PD OFF
PIANO 2P G SHORT T&R PD OFF
PIANO 2P G SHORT TUBE PD OFF
PIANO 6P G SHORT SEAL T&R PD OFF
Piano Dip Switch, 4 Switches, SP
Piano Dip Switch, 8 Switches, SP
SW ROTARY DIP BCD COMP 0.4VA 20V
SW ROTARY DIP BCD COMP 100MA 5V
SW ROTARY DIP HEX COMP 0.4VA 20V
SW ROTARY DIP HEX COMP 100MA 5V
SW ROTARY DIP OCTAL 0.40VA 20V
SWITCH DIL PIANO SPST 50MA 24V
SWITCH DIL RA SPST 50MA 24V TH
SWITCH DIP 10POS SPST 24VDC 25MA
SWITCH DIP 2POS SPST 100MA 6V
SWITCH DIP 4POS SPST 100MA 6V
SWITCH DIP 6POS SPST 100MA 6V
SWITCH DIP 8POS SPST 24VDC 25MA
SWITCH DIP SPST 100MA 6V
SWITCH PIANO DIP SPST 100MA 5V
SWITCH PIANO DIP SPST 100MA 6V
SWITCH PIANO DIP SPST 25MA 24V
SWITCH PIANO DIP SPST 50MA 24V
SWITCH ROTARY DIP BCD 0.40VA 20V
SWITCH ROTARY DIP BCD 100MA 42V
SWITCH ROTARY DIP BCD 100MA 5V
SWITCH ROTARY DIP BCD 25MA 24V
SWITCH ROTARY DIP DPDT 100MA 16V
SWITCH ROTARY DIP HEX 0.40VA 20V
SWITCH ROTARY DIP HEX 100MA 5V
SWITCH ROTARY DIP HEX 25MA 24V
SWITCH ROTARY DIP SP3T 100MA 16V
SWITCH ROTARY DIP SP4T 100MA 16V
SWITCH ROTARY DIP SP4T 100MA 5V
SWITCH ROTARY DIP SPDT 100MA 16V
SWITCH SLIDE DIP SPST 100MA 24V
SWITCH SLIDE DIP SPST 100MA 5V
SWITCH SLIDE DIP SPST 100MA 6V
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH SLIDE DIP SPST 50MA 24V
Switches - DIP Switches
Switches

<< Prev Next >>