Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
SWITCH SLIDE DIP SPST 100MA 20V
DIP Switches / SIP Switches 7 switch sections SPST
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 119-219-7LPSTR-ND | 219-7LPSTR | 219-7LPSTR |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps |