Grayhill, Inc. DIP Switches 76HPSB06GWRT

Description
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7127CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7127CT-ND
DIP Switches GH7127CT-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
DIP Switches - GH7127TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7127TR-ND
DIP Switches GH7127TR-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
DIP Switches - GH7127DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7127DKR-ND
DIP Switches GH7127DKR-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
Dip Switch, Spst, 6Pos, Smd; No. Of Circuits Grayhill - 63K8220 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 6Pos, Smd; No. Of Circuits Grayhill
63K8220
Dip Switch, Spst, 6Pos, Smd; No. Of Circuits Grayhill 63K8220
DIP SWITCH, SPST, 6POS, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST-N C; Contact Voltage DC Max:30V; Contact Current DC Max:150mA RoHS Compliant: Yes

DIP SWITCH, SPST, 6POS, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST-NC; Contact Voltage DC Max:30V; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dip Switch, Spst, 6Pos, Smd; No. Of Circuits Grayhill - 73AJ0321 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 6Pos, Smd; No. Of Circuits Grayhill
73AJ0321
Dip Switch, Spst, 6Pos, Smd; No. Of Circuits Grayhill 73AJ0321
DIP SWITCH, SPST, 6POS, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST-N C; Contact Voltage DC Max:30V; Contact Current DC Max:150mA RoHS Compliant: Yes

DIP SWITCH, SPST, 6POS, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST-NC; Contact Voltage DC Max:30V; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76HPSB06GWRT
DIP Switches / SIP Switches 76HPSB06GWRT
DIP Switches / SIP Switches DIPSwitch SPST Piano DIP Gull Wing 6 Pos

DIP Switches / SIP Switches DIPSwitch SPST Piano DIP Gull Wing 6 Pos

Buy Now Datasheet
Switches - DIP Switches 76HPSB06GWRT
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7127CT-ND 63K8220 76HPSB06GWRT 76HPSB06GWRT
Product Name DIP Switches Dip Switch, Spst, 6Pos, Smd; No. Of Circuits Grayhill DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIP Switch - 1977104-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6K/A6KS Rotay DIP Switch - A6KSV-104RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type
View Details
4 suppliers