Grayhill, Inc. DIP Switches 76SB02T

Description
Dip Switch SPST 2 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7115-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7115-ND
DIP Switches GH7115-ND
Dip Switch SPST 2 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 2 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Switch, Dip, 2 Position, Spst, Raised Rocker; No. Of Circuits Grayhill - 29K9388 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Raised Rocker; No. Of Circuits Grayhill
29K9388
Switch, Dip, 2 Position, Spst, Raised Rocker; No. Of Circuits Grayhill 29K9388
SWITCH, DIP, 2 POSITION, SPST, RAISED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, RAISED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Spst, 2 Pos, Raised Rocker; No. Of Circuits Grayhill - 39K3467 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 2 Pos, Raised Rocker; No. Of Circuits Grayhill
39K3467
Switch, Spst, 2 Pos, Raised Rocker; No. Of Circuits Grayhill 39K3467
SWITCH, SPST, 2 POS, RAISED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Product Range:76 RoHS Compliant: Yes

SWITCH, SPST, 2 POS, RAISED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Product Range:76 RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, DIP; 0.280 in. L x 0.380 in. W;2; SPST; Thru-Hole; 0.1 in.; 0.02 in. - 70216655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, DIP; 0.280 in. L x 0.380 in. W;2; SPST; Thru-Hole; 0.1 in.; 0.02 in.
70216655
Switch, DIP; 0.280 in. L x 0.380 in. W;2; SPST; Thru-Hole; 0.1 in.; 0.02 in. 70216655
Thru-Hole DIP Switch, 2 Positions, SPST Contact Form Rated to make and break 1 mA @ 5 VDC; 50 mA @ 30 VDC; or 150 mA @ 30 VDC for 10,000 operations per position. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised rocker style — 0.315" (8.0 mm); Recessed style — 0.292" (7.42 mm); PIANO-DIP® — 0.301" (7.65 mm). PIANO-DIP® standard is up-off. Contact Allied for up-on.

Thru-Hole DIP Switch, 2 Positions, SPST Contact Form
Rated to make and break 1 mA @ 5 VDC; 50 mA @ 30 VDC; or 150 mA @ 30 VDC for 10,000 operations per position. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised rocker style — 0.315" (8.0 mm); Recessed style — 0.292" (7.42 mm); PIANO-DIP® — 0.301" (7.65 mm). PIANO-DIP® standard is up-off. Contact Allied for up-on.

Supplier's Site
Switches - DIP Switches 76SB02T
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76SB02T
DIP Switches / SIP Switches 76SB02T
DIP Switches / SIP Switches DIP Switch SPST Raised Rocker 2 Pos

DIP Switches / SIP Switches DIP Switch SPST Raised Rocker 2 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7115-ND 29K9388 70216655 76SB02T 76SB02T
Product Name DIP Switches Switch, Dip, 2 Position, Spst, Raised Rocker; No. Of Circuits Grayhill Switch, DIP; 0.280 in. L x 0.380 in. W;2; SPST; Thru-Hole; 0.1 in.; 0.02 in. Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type Straight PC Pins
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6ER-5101-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 2-2319847-4 - TE Connectivity
Specs
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details