CTS Corporation DIP Switches 219-6LPST

Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2196LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2196LPST-ND
DIP Switches CT2196LPST-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 219-6LPST - 1123018-219-6LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-6LPST
1123018-219-6LPST
DIP Switches - 219-6LPST 1123018-219-6LPST
Manufacturer: CTS Electrocomponents Win Source Part Number: 1123018-219-6LPST Packaging: Tube Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.160" (4.06mm) Length: 0.658" (16.71mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Current Rating (Amps): 100mA

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1123018-219-6LPST
Packaging: Tube
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.160" (4.06mm)
Length: 0.658" (16.71mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: Not Applicable
Current Rating (Amps): 100mA

Buy Now
Switches - DIP Switches 219-6LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> DIP Switches
219-6LPST
Key/Switch >> DIP Switches 219-6LPST
6Bit SPST 20V 100mA Black Slide (Standard),凹槽式 SMD-12P,6.7x16.7mm DIP Switches ROHS

6Bit SPST 20V 100mA Black Slide (Standard),凹槽式 SMD-12P,6.7x16.7mm DIP Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-6LPST
DIP Switches / SIP Switches 219-6LPST
DIP Switches / SIP Switches SPST 6 switch sections

DIP Switches / SIP Switches SPST 6 switch sections

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 6Pos, Smd Rohs Compliant Cts - 60AJ4832 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 6Pos, Smd Rohs Compliant Cts
60AJ4832
Dip Switch, 0.1A, 50Vdc, 6Pos, Smd Rohs Compliant Cts 60AJ4832
DIP SWITCH, 0.1A, 50VDC, 6POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 6POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2196LPST-ND 1123018-219-6LPST 219-6LPST 219-6LPST 219-6LPST 60AJ4832
Product Name DIP Switches DIP Switches - 219-6LPST Switches - DIP Switches Key/Switch >> DIP Switches DIP Switches / SIP Switches Dip Switch, 0.1A, 50Vdc, 6Pos, Smd Rohs Compliant Cts
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241259 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6SN Slide DIP Switch - A6SN-9101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 450-1463-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details