CTS Corporation DIP Switches 206-7ST

Description
Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2067ST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2067ST-ND
DIP Switches CT2067ST-ND
Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1314764-206-7ST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1314764-206-7ST
Switches - DIP Switches 1314764-206-7ST
Win Source Part Number: 1314764-206-7ST Category: Switches>DIP Switches Series: 206 Number of Positions: 7 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tube Voltage Rating: 24VDC Height Above Board: 0.334" (8.48mm) Length: 0.786" (19.96mm) Body Material: Plastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 50mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents

Win Source Part Number: 1314764-206-7ST
Category: Switches>DIP Switches
Series: 206
Number of Positions: 7
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.334" (8.48mm)
Length: 0.786" (19.96mm)
Body Material: Plastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CTS Electrocomponents

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-7ST
DIP Switches / SIP Switches 206-7ST
DIP Switches / SIP Switches SPST 7 switch sections

DIP Switches / SIP Switches SPST 7 switch sections

Buy Now Datasheet
Switches - DIP Switches 206-7ST
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2067ST-ND 1314764-206-7ST 206-7ST 206-7ST
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-435668-6 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP & SIP Switches - 1156306 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-0102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers