Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Manufacturer: CTS Electrocomponents
Win Source Part Number: 867420-204-8ST
Series: 204
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
Other Part Number: 2048ST, Q2669793B, CT2048ST, 204008ST
SWITCH SLIDE DIP SPST 50MA 24V
DIP Switches / SIP Switches SPST 8 switch sections
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT2048ST-ND | 867420-204-8ST | 204-8ST | 204-8ST |
| Product Name | DIP Switches | DIP Switches - 204-8ST | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.0500 amps |