Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
10Bit SPST 24V 25mA SMD-20P,5.8x13.9mm DIP Switches ROHS
DIP Switches / SIP Switches SPST 10 switch sections
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT21810LPST-ND | 218-10LPST | 218-10LPST | 218-10LPST |
| Product Name | DIP Switches | Switches - DIP Switches | Key/Switch >> DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |