Grayhill, Inc. DIP Switches 76RSB05T

Description
Dip Switch SPST 5 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 5 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7156-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7156-ND
DIP Switches GH7156-ND
Dip Switch SPST 5 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 5 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
76RSB05T
DIP Switches/SIP Switches 76RSB05T
DIP Switches/SIP Switches DIP Switch, SPST, recessed rocker, 5 position, RoHS Compliant

DIP Switches/SIP Switches DIP Switch, SPST, recessed rocker, 5 position, RoHS Compliant

Buy Now Datasheet
SWITCH ROCKER DIP SPST 150MA 30V - 330-76RSB05T - Utmel Electronic Limited
Hong Kong, China
SWITCH ROCKER DIP SPST 150MA 30V
330-76RSB05T
SWITCH ROCKER DIP SPST 150MA 30V 330-76RSB05T
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site
Switches - DIP Switches 76RSB05T
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7156-ND 76RSB05T 330-76RSB05T 76RSB05T
Product Name DIP Switches DIP Switches/SIP Switches SWITCH ROCKER DIP SPST 150MA 30V Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6HR Piano DIP Switch - A6HR-0104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 13.83 x 6.75 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-956TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1-1825059-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers