CTS Corporation DIP Switches 220AMA16R

Description
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT3072-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT3072-1-ND
DIP Switches CT3072-1-ND
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
DIP Switches - CT3072-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT3072-2-ND
DIP Switches CT3072-2-ND
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
DIP Switches - CT3072-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT3072-6-ND
DIP Switches CT3072-6-ND
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
DIP Switches - 220AMA16R - 807614-220AMA16R - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 220AMA16R
807614-220AMA16R
DIP Switches - 220AMA16R 807614-220AMA16R
Manufacturer: CTS Electrocomponents Win Source Part Number: 807614-220AMA16R Packaging: Reel Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 50VDC Height Above Board: 0.150" (3.81mm) Length: 0.283" (7.20mm) Circuit: Hexadecimal Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA

Manufacturer: CTS Electrocomponents
Win Source Part Number: 807614-220AMA16R
Packaging: Reel
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 50VDC
Height Above Board: 0.150" (3.81mm)
Length: 0.283" (7.20mm)
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Mechanical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA

Buy Now Datasheet
Switches - DIP Switches 220AMA16R
SWITCH ROTARY DIP HEX 100MA 50V

SWITCH ROTARY DIP HEX 100MA 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CT3072-1-ND 807614-220AMA16R 220AMA16R
Product Name DIP Switches DIP Switches - 220AMA16R Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-2104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP & SIP Switches - 1759595P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
DIP Switch - 2-2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers