TE Connectivity DIP Switch 5161390-2

Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 7.62 MM  [.299 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 7.62 MM  [.299 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 5161390-2 - TE Connectivity
Berwyn, PA, United States
DIP Switch
5161390-2
DIP Switch 5161390-2
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Case Color : Natural Case Material : Nylon - GF Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Phosphor Bronze PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Switch Contact Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Product Height : 8.5 MM  [.334 INCH ] Product Length : 7.62 MM  [.299 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .01 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Natural
  • Case Material : Nylon - GF
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Tin
  • Switch Contact Plating Material Thickness : 2.5 MICM  [98.42 MICIN ]

Dimensions


  • Product Height : 8.5 MM  [.334 INCH ]
  • Product Length : 7.62 MM  [.299 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .01
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 1000

Product Type Features


  • Actuator Style : Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Rotary Encoded DIP Switches - 7455163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7455163
Rotary Encoded DIP Switches 7455163
TE Connectivity 5161390-2

TE Connectivity 5161390-2

Supplier's Site
DIP & SIP Switches - 7455163P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7455163P
DIP & SIP Switches 7455163P
TE Connectivity 5161390-2 DIP Switch

TE Connectivity 5161390-2 DIP Switch

Supplier's Site
DIP & SIP Switches - 1647979 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1647979
DIP & SIP Switches 1647979
TE Connectivity 5161390-2 DIP Switch

TE Connectivity 5161390-2 DIP Switch

Supplier's Site
DIP Switches - 5161390-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
5161390-2-ND
DIP Switches 5161390-2-ND
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 50VDC

Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 50VDC

Buy Now Datasheet
Switches - DIP Switches 5161390-2
SWITCH SLIDE DIP SPST

SWITCH SLIDE DIP SPST

Supplier's Site
Dip Sw, Spst, 0.025A, 50Vdc, 2Pos, Tht Rohs Compliant Alcoswitch Te Connectivity - 70AH7641 - Newark, An Avnet Company
Chicago, IL, United States
Dip Sw, Spst, 0.025A, 50Vdc, 2Pos, Tht Rohs Compliant Alcoswitch Te Connectivity
70AH7641
Dip Sw, Spst, 0.025A, 50Vdc, 2Pos, Tht Rohs Compliant Alcoswitch Te Connectivity 70AH7641
DIP SW, SPST, 0.025A, 50VDC, 2POS, THT ROHS COMPLIANT: YES

DIP SW, SPST, 0.025A, 50VDC, 2POS, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
5161390-2
DIP Switches / SIP Switches 5161390-2
DIP Switches / SIP Switches 02P.DIP SWITCH ASSY

DIP Switches / SIP Switches 02P.DIP SWITCH ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 5161390-2 7455163 7455163P 5161390-2-ND 5161390-2 70AH7641 5161390-2
Product Name DIP Switch Rotary Encoded DIP Switches DIP & SIP Switches DIP Switches Switches - DIP Switches Dip Sw, Spst, 0.025A, 50Vdc, 2Pos, Tht Rohs Compliant Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 2 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0100 amps 0.0250 amps
Max DC Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825057-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2319764-3 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details