Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
SWITCH SLIDE DIP SPST 100MA 20V
DIP SWITCH, 0.1A, 50VDC, 8POS, SMD ROHS COMPLIANT: YES
DIP Switches / SIP Switches 8 switch sections SPST
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 119-219-8MSTRDKR-ND | 219-8MSTR | 60AJ4836 | 219-8MSTR |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, 0.1A, 50Vdc, 8Pos, Smd Rohs Compliant Cts | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.1000 amps |