SWITCH SLIDE DIP SPST 0.1A 20V
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
SWITCH SLIDE DIP SPST 0.1A 20V
SWITCH SLIDE DIP SPST 100MA 20V
DIP Switches / SIP Switches 10 switch sections SPST
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 119-219-10LPSTRCT-ND | 219-10LPSTR | 219-10LPSTR |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps |