Grayhill, Inc. DIP Switches 76PSB12T

Description
Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7111-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7111-ND
DIP Switches GH7111-ND
Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
Switches - DIP Switches 76PSB12T
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site
Switch, Dip, 12 Pos, Spst, Piano; No. Of Circuits Grayhill - 33K2668 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 12 Pos, Spst, Piano; No. Of Circuits Grayhill
33K2668
Switch, Dip, 12 Pos, Spst, Piano; No. Of Circuits Grayhill 33K2668
SWITCH, DIP, 12 POS, SPST, PIANO; No. of Circuits:12Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Pitch Spacing:2.54mmRoHS Compliant: Yes

SWITCH, DIP, 12 POS, SPST, PIANO; No. of Circuits:12Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Pitch Spacing:2.54mmRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76PSB12T
DIP Switches / SIP Switches 76PSB12T
DIP Switches / SIP Switches DIP Switch, SPST, side actuated (up is off), 12 position, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, side actuated (up is off), 12 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7111-ND 76PSB12T 33K2668 76PSB12T
Product Name DIP Switches Switches - DIP Switches Switch, Dip, 12 Pos, Spst, Piano; No. Of Circuits Grayhill DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319848-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6RS Rotay DIP Switch - A6RS-162RF - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 334965 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details