TE Connectivity DIP Switch 54792-2

Description
Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : 1 Rotary Switch Contact Mating Area Plating Material : Gold Electrical Characteristics Rotary Switch Voltage Rating (VDC) : 50 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Polyester GF Identification Marking Stamping Legend : II Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Other Comment : All switches marked with epoxy ink unless otherwise noted. Product Type Features Actuator Style : Screwdriver Slot Code Type : Hexadecimal with Complement Illuminated : No Product Type : Switch Removable Tape Seal : With Rotary Switch Type : DIP Sealed Rotary Switch : Yes Switch Style : Preprogrammed Usage Conditions Oil-Tight : No
Request a Quote Datasheet
Description
Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : 1 Rotary Switch Contact Mating Area Plating Material : Gold Electrical Characteristics Rotary Switch Voltage Rating (VDC) : 50 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Polyester GF Identification Marking Stamping Legend : II Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Other Comment : All switches marked with epoxy ink unless otherwise noted. Product Type Features Actuator Style : Screwdriver Slot Code Type : Hexadecimal with Complement Illuminated : No Product Type : Switch Removable Tape Seal : With Rotary Switch Type : DIP Sealed Rotary Switch : Yes Switch Style : Preprogrammed Usage Conditions Oil-Tight : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 54792-2 - TE Connectivity
Berwyn, PA, United States
DIP Switch
54792-2
DIP Switch 54792-2
Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : 1 Rotary Switch Contact Mating Area Plating Material : Gold Electrical Characteristics Rotary Switch Voltage Rating (VDC) : 50 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Polyester GF Identification Marking Stamping Legend : II Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Other Comment : All switches marked with epoxy ink unless otherwise noted. Product Type Features Actuator Style : Screwdriver Slot Code Type : Hexadecimal with Complement Illuminated : No Product Type : Switch Removable Tape Seal : With Rotary Switch Type : DIP Sealed Rotary Switch : Yes Switch Style : Preprogrammed Usage Conditions Oil-Tight : No

Configuration Features


  • Number of Rotary Switch Positions : 16
  • Number of Switches : 16

Contact Features


  • Contact Base Material : Copper Alloy
  • Rotary Switch Contact Current Rating (AMP) : 1
  • Rotary Switch Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Rotary Switch Voltage Rating (VDC) : 50

Housing Features


  • Centerline : 2.54 MM  [.1 INCH ]
  • Rotary Switch Housing Material : Polyester GF

Identification Marking


  • Stamping Legend : II

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Rotary Switch Mounting Angle : Vertical
  • Rotary Switch Mounting Type : Through Hole

Other


  • Comment : All switches marked with epoxy ink unless otherwise noted.

Product Type Features


  • Actuator Style : Screwdriver Slot
  • Code Type : Hexadecimal with Complement
  • Illuminated : No
  • Product Type : Switch
  • Removable Tape Seal : With
  • Rotary Switch Type : DIP
  • Sealed Rotary Switch : Yes
  • Switch Style : Preprogrammed

Usage Conditions


  • Oil-Tight : No
Buy Now
DIP Switches - 450-1189-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1189-ND
DIP Switches 450-1189-ND
Dip Switch Hexadecimal with Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 28VDC

Dip Switch Hexadecimal with Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 28VDC

Buy Now Datasheet
Switches - DIP Switches 54792-2
SW ROTRY DIP HEX W/COMP 0.1A 28V

SW ROTRY DIP HEX W/COMP 0.1A 28V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 54792-2 450-1189-ND 54792-2
Product Name DIP Switch DIP Switches Switches - DIP Switches
Max DC Voltage Rating 50 volts 28 volts
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal with Complement Hexadecimal with Complement
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825007-6 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1-1825007-3 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
DIP Switch - 2-1825059-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-1571999-4 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers