CTS Corporation DIP Switches 206-4RAST

Description
Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2064RAST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2064RAST-ND
DIP Switches CT2064RAST-ND
Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1376384-206-4RAST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376384-206-4RAST
Switches - DIP Switches 1376384-206-4RAST
Win Source Part Number: 1376384-206-4RAST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 206RA Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 10,000 Cycles Body Material: Plastic Height Above Board: 0.400" (10.16mm) Actuator Level: Raised Washable: Yes Length: 0.486" (12.34mm)

Win Source Part Number: 1376384-206-4RAST
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: CTS Electrocomponents
Series: 206RA
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Gold
Number of Positions: 4
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Body Material: Plastic
Height Above Board: 0.400" (10.16mm)
Actuator Level: Raised
Washable: Yes
Length: 0.486" (12.34mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
206-4RAST
DIP Switches/SIP Switches 206-4RAST
DIP Switches/SIP Switches SPST Right Angle 4 switch sections

DIP Switches/SIP Switches SPST Right Angle 4 switch sections

Buy Now Datasheet
Switches - DIP Switches 206-4RAST
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2064RAST-ND 1376384-206-4RAST 206-4RAST 206-4RAST
Product Name DIP Switches Switches - DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1437507-3 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers
A6SN Slide DIP Switch - A6SN-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
7 suppliers
Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details