Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
SWITCH PIANO DIP SPST 150MA 30V
DIP Switches / SIP Switches DIP Switch SPST (up is on) 3 Pos
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 76PRB03ST-ND | 76PRB03ST | 76PRB03ST |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle | ||
| Max Current Rating | 0.1500 amps |