CTS Corporation Switches - DIP Switches 206-125

Description
Win Source Part Number: 1376381-206-125 Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 206 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 5 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPDT Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 10,000 Cycles Body Material: Plastic Height Above Board: 0.334" (8.48mm) Actuator Level: Raised Washable: No Length: 1.086" (27.58mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376381-206-125 Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 206 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 5 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPDT Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 10,000 Cycles Body Material: Plastic Height Above Board: 0.334" (8.48mm) Actuator Level: Raised Washable: No Length: 1.086" (27.58mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376381-206-125 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376381-206-125
Switches - DIP Switches 1376381-206-125
Win Source Part Number: 1376381-206-125 Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 206 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 5 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPDT Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 10,000 Cycles Body Material: Plastic Height Above Board: 0.334" (8.48mm) Actuator Level: Raised Washable: No Length: 1.086" (27.58mm)

Win Source Part Number: 1376381-206-125
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: CTS Electrocomponents
Series: 206
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Gold
Number of Positions: 5
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPDT
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Body Material: Plastic
Height Above Board: 0.334" (8.48mm)
Actuator Level: Raised
Washable: No
Length: 1.086" (27.58mm)

Buy Now Datasheet
DIP Switches - 206-125-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-125-ND
DIP Switches 206-125-ND
Dip Switch SPDT 5 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPDT 5 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 206-125
SWITCH SLIDE DIP SPDT 50MA 24V

SWITCH SLIDE DIP SPDT 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-125
DIP Switches / SIP Switches 206-125
DIP Switches / SIP Switches 5 switch sections SPDT

DIP Switches / SIP Switches 5 switch sections SPDT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376381-206-125 206-125-ND 206-125 206-125
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825058-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
A6TN Slide DIP Switch - A6TN-9104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-162-116-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 337554 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details