TE Connectivity DIP Switch 3-435470-1

Description
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 4 Number of Switches : 1 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 9.14 MM  [.36 INCH ] Length : 12.19 MM  [.48 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Actuator Style : Lever (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 4 Number of Switches : 1 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 9.14 MM  [.36 INCH ] Length : 12.19 MM  [.48 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Actuator Style : Lever (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 3-435470-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
3-435470-1
DIP Switch 3-435470-1
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 4 Number of Switches : 1 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 9.14 MM  [.36 INCH ] Length : 12.19 MM  [.48 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Actuator Style : Lever (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 4
  • Number of Switches : 1

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • DIP & SIP Switch Contact Current Rating (AMP) : 1.5
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Dimensions


  • Height : 9.14 MM  [.36 INCH ]
  • Length : 12.19 MM  [.48 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 50

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : Polyester GF
  • Low Profile : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 25

Product Type Features


  • Actuator Style : Lever (Top Actuated)
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : No

Termination Features


  • Termination Post Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 450-1863-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1863-ND
DIP Switches 450-1863-ND
Dip Switch DPDT 1 Position Through Hole Toggle Actuator 25mA 24VDC

Dip Switch DPDT 1 Position Through Hole Toggle Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 3-435470-1
SWITCH TOGGLE DIP DPDT 25MA 24V

SWITCH TOGGLE DIP DPDT 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
3-435470-1
DIP Switches / SIP Switches 3-435470-1
DIP Switches / SIP Switches DIP SW ASSY-BLK MPMT-4POS

DIP Switches / SIP Switches DIP SW ASSY-BLK MPMT-4POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 3-435470-1 450-1863-ND 3-435470-1 3-435470-1
Product Name DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 4
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Other Type (Special Application) Double Pole, Double Throw (DPDT); Other Type (Special Application)
Max Current Rating 1.5 amps 0.0250 amps
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Other Pole and Throw Toggle DPDT
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825008-6 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
DIP Switch - 2-2319764-5 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 1-1825059-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 2-2396233-4 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details