CTS Corporation DIP Switches 219-12LPST

Description
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT21912LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT21912LPST-ND
DIP Switches CT21912LPST-ND
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 219-12LPST - 905930-219-12LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-12LPST
905930-219-12LPST
DIP Switches - 219-12LPST 905930-219-12LPST
Manufacturer: CTS Electrocomponents Win Source Part Number: 905930-219-12LPST Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: Q3974227, 21912LPST, 219012LPST, CT21912LPST

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905930-219-12LPST
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: Q3974227, 21912LPST, 219012LPST, CT21912LPST

Buy Now Datasheet
Switches - DIP Switches 219-12LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
219-12LPST
DIP Switches/SIP Switches 219-12LPST
DIP Switches/SIP Switches SPST 12 switch sections

DIP Switches/SIP Switches SPST 12 switch sections

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT21912LPST-ND 905930-219-12LPST 219-12LPST 219-12LPST
Product Name DIP Switches DIP Switches - 219-12LPST Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-5101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 2047871 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switch - 1825059-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers