CTS Corporation DIP Switches 218-4LPST

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2184LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2184LPST-ND
DIP Switches CT2184LPST-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 218-4LPST - 905923-218-4LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 218-4LPST
905923-218-4LPST
DIP Switches - 218-4LPST 905923-218-4LPST
Manufacturer: CTS Electrocomponents Win Source Part Number: 905923-218-4LPST Series: 218 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.50.9065 Other Part Number: Q4325806T, 218004LPST, CT2184LPST, 218-04LPST, 2184LPST

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905923-218-4LPST
Series: 218
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.50.9065
Other Part Number: Q4325806T, 218004LPST, CT2184LPST, 218-04LPST, 2184LPST

Buy Now Datasheet
Switches - DIP Switches 218-4LPST
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts - 60AJ4811 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts
60AJ4811
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts 60AJ4811
DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
218-4LPST
DIP Switches / SIP Switches 218-4LPST
DIP Switches / SIP Switches SPST 4 switch sections

DIP Switches / SIP Switches SPST 4 switch sections

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2184LPST-ND 905923-218-4LPST 218-4LPST 60AJ4811 218-4LPST
Product Name DIP Switches DIP Switches - 218-4LPST Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-120-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
View Details
DIP Switches - A6S-9104-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details