CTS Corporation DIP Switches 219-5LPSTR

Description
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-219-5LPSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-5LPSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-219-5LPSTR-ND
DIP Switches 119-219-5LPSTR-ND
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 119-219-5LPSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 219-5LPSTR - 905934-219-5LPSTR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-5LPSTR
905934-219-5LPSTR
DIP Switches - 219-5LPSTR 905934-219-5LPSTR
Manufacturer: CTS Electrocomponents Win Source Part Number: 905934-219-5LPSTR Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: CT3118DKR, 219-5LPSTR-ND, 219005LPSTR, 2195LPSTR, CT3118CT, CT3118TR

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905934-219-5LPSTR
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: CT3118DKR, 219-5LPSTR-ND, 219005LPSTR, 2195LPSTR, CT3118CT, CT3118TR

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-5LPSTR
DIP Switches / SIP Switches 219-5LPSTR
DIP Switches / SIP Switches 5 switch sections SPST

DIP Switches / SIP Switches 5 switch sections SPST

Buy Now Datasheet
Switches - DIP Switches 219-5LPSTR
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 119-219-5LPSTRCT-ND 905934-219-5LPSTR 219-5LPSTR 219-5LPSTR
Product Name DIP Switches DIP Switches - 219-5LPSTR DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-119-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 336696 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6HR Piano DIP Switch - A6HR-8104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 11.29 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2319848-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details